Capital Lighting, Inc. 332003848 Sconces-Pocket 347120

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.40 Height: 6.61 Extension: 4.37 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Beige Weight: 3.63 Product Name: One Light Contemporary wall Sconce UPC: 046677794033 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.40 Height: 6.61 Extension: 4.37 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Beige Weight: 3.63 Product Name: One Light Contemporary wall Sconce UPC: 046677794033 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
332003848 Sconces-Pocket - 347120 - Capital Lighting, Inc.
Columbus, OH, USA
332003848 Sconces-Pocket
347120
332003848 Sconces-Pocket 347120
PRODUCT DETAILS / SPECS Width/Dia: 12.40 Height: 6.61 Extension: 4.37 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Beige Weight: 3.63 Product Name: One Light Contemporary wall Sconce UPC: 046677794033 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.40
Height: 6.61
Extension: 4.37
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Beige
Weight: 3.63
Product Name: One Light Contemporary wall Sconce
UPC: 046677794033
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347120
Product Name 332003848 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details