Capital Lighting, Inc. 190217836 Flush Mounts-Drum Shades 347117

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.63 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203148 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.63 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203148 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190217836 Flush Mounts-Drum Shades - 347117 - Capital Lighting, Inc.
Columbus, OH, USA
190217836 Flush Mounts-Drum Shades
347117
190217836 Flush Mounts-Drum Shades 347117
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.63 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203148 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.63
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light ceiling Fixture
UPC: 742546203148
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347117
Product Name 190217836 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details