Capital Lighting, Inc. 190218836 Flush Mounts-Drum Shades 347114

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light ceiling Fixture UPC: 742546203155 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light ceiling Fixture UPC: 742546203155 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190218836 Flush Mounts-Drum Shades - 347114 - Capital Lighting, Inc.
Columbus, OH, USA
190218836 Flush Mounts-Drum Shades
347114
190218836 Flush Mounts-Drum Shades 347114
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light ceiling Fixture UPC: 742546203155 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light ceiling Fixture
UPC: 742546203155
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347114
Product Name 190218836 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details