Capital Lighting, Inc. 190220836 Sconces-Pocket 347113

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203179 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203179 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190220836 Sconces-Pocket - 347113 - Capital Lighting, Inc.
Columbus, OH, USA
190220836 Sconces-Pocket
347113
190220836 Sconces-Pocket 347113
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203179 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546203179
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347113
Product Name 190220836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details