Capital Lighting, Inc. 190229836 Mid. Chandeliers-Drum Shades 347109

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light chandelier UPC: 742546203247 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light chandelier UPC: 742546203247 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
190229836 Mid. Chandeliers-Drum Shades - 347109 - Capital Lighting, Inc.
Columbus, OH, USA
190229836 Mid. Chandeliers-Drum Shades
347109
190229836 Mid. Chandeliers-Drum Shades 347109
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light chandelier UPC: 742546203247 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Bulb
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light chandelier
UPC: 742546203247
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347109
Product Name 190229836 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details