Capital Lighting, Inc. 190233836 Island/Pool Table-4 Light + 347103

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.50 Length 6.50 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 742546203285 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.50 Length 6.50 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 742546203285 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190233836 Island/Pool Table-4 Light + - 347103 - Capital Lighting, Inc.
Columbus, OH, USA
190233836 Island/Pool Table-4 Light +
347103
190233836 Island/Pool Table-4 Light + 347103
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.50 Length 6.50 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 742546203285 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.50
Length 6.50
Bulb
Type: LED
Qty: 5
Wattage: 7.5
Finish: Satin Nickel
Product Name: Five Light Pendant
UPC: 742546203285
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347103
Product Name 190233836 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details