Capital Lighting, Inc. 190234836 Sconces-Single Glass 347101

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.50 Extension: 6.13 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203292 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.50 Extension: 6.13 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203292 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190234836 Sconces-Single Glass - 347101 - Capital Lighting, Inc.
Columbus, OH, USA
190234836 Sconces-Single Glass
347101
190234836 Sconces-Single Glass 347101
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.50 Extension: 6.13 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203292 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.50
Extension: 6.13
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546203292
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347101
Product Name 190234836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details