PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.50
Bulb
Type: A-19
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 20.64
Product Name: Four Light Pendant
UPC: 742546104124
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 347097 |
| Product Name | F193536NV Pendants-Other |
| Application | Residential |