Capital Lighting, Inc. F245170N1 Flush Mounts-Bowl Style 347092

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 6.6 Product Name: Two Light Ceiling UPC: 742546102069 Category: Ceiling Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 6.6 Product Name: Two Light Ceiling UPC: 742546102069 Category: Ceiling Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F245170N1 Flush Mounts-Bowl Style - 347092 - Capital Lighting, Inc.
Columbus, OH, USA
F245170N1 Flush Mounts-Bowl Style
347092
F245170N1 Flush Mounts-Bowl Style 347092
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 6.6 Product Name: Two Light Ceiling UPC: 742546102069 Category: Ceiling Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Merlot Bronze
Weight: 6.6
Product Name: Two Light Ceiling
UPC: 742546102069
Category: Ceiling
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347092
Product Name F245170N1 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details