Capital Lighting, Inc. F199568U Sconces-Pocket 347090

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Deep Bronze Weight: 3.75 Product Name: One Light Wall UPC: 742546104315 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Deep Bronze Weight: 3.75 Product Name: One Light Wall UPC: 742546104315 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F199568U Sconces-Pocket - 347090 - Capital Lighting, Inc.
Columbus, OH, USA
F199568U Sconces-Pocket
347090
F199568U Sconces-Pocket 347090
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Deep Bronze Weight: 3.75 Product Name: One Light Wall UPC: 742546104315 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Deep Bronze
Weight: 3.75
Product Name: One Light Wall
UPC: 742546104315
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347090
Product Name F199568U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details