Capital Lighting, Inc. M341778 Pendants-Fabric Shade 347087

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 11.9 Product Name: Two Light Pendant UPC: 020389001931 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 11.9 Product Name: Two Light Pendant UPC: 020389001931 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M341778 Pendants-Fabric Shade - 347087 - Capital Lighting, Inc.
Columbus, OH, USA
M341778 Pendants-Fabric Shade
347087
M341778 Pendants-Fabric Shade 347087
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 11.9 Product Name: Two Light Pendant UPC: 020389001931 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.75
Extension: 8.5
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 11.9
Product Name: Two Light Pendant
UPC: 020389001931
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347087
Product Name M341778 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details