Capital Lighting, Inc. M342278 Pendants-Drum Shade 347083

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 17.2 Product Name: Three Light Pendant UPC: 020389001962 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 17.2 Product Name: Three Light Pendant UPC: 020389001962 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M342278 Pendants-Drum Shade - 347083 - Capital Lighting, Inc.
Columbus, OH, USA
M342278 Pendants-Drum Shade
347083
M342278 Pendants-Drum Shade 347083
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 17.2 Product Name: Three Light Pendant UPC: 020389001962 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 17.2
Product Name: Three Light Pendant
UPC: 020389001962
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347083
Product Name M342278 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details