Capital Lighting, Inc. M267378 Island/Pool Table-4 Light + 347054

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Length 22.50 Extension: 8 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18.74 Product Name: Four Light island Fixture UPC: 020389002129 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Length 22.50 Extension: 8 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18.74 Product Name: Four Light island Fixture UPC: 020389002129 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M267378 Island/Pool Table-4 Light + - 347054 - Capital Lighting, Inc.
Columbus, OH, USA
M267378 Island/Pool Table-4 Light +
347054
M267378 Island/Pool Table-4 Light + 347054
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Length 22.50 Extension: 8 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18.74 Product Name: Four Light island Fixture UPC: 020389002129 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Length 22.50
Extension: 8
Bulb
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 18.74
Product Name: Four Light island Fixture
UPC: 020389002129
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347054
Product Name M267378 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details