Capital Lighting, Inc. M272478 Flush Mounts-Drum Shades 347052

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.43 Product Name: Three Light ceiling semi-flush Fixture UPC: 020389002136 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.43 Product Name: Three Light ceiling semi-flush Fixture UPC: 020389002136 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M272478 Flush Mounts-Drum Shades - 347052 - Capital Lighting, Inc.
Columbus, OH, USA
M272478 Flush Mounts-Drum Shades
347052
M272478 Flush Mounts-Drum Shades 347052
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.43 Product Name: Three Light ceiling semi-flush Fixture UPC: 020389002136 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 15.43
Product Name: Three Light ceiling semi-flush Fixture
UPC: 020389002136
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347052
Product Name M272478 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details