Capital Lighting, Inc. M206878 Mid. Chandeliers-Glass Up 347029

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 21.00 Bulb Type: LED Qty: 8 Wattage: 7.5 Finish: Brushed Nickel Weight: 33.07 Product Name: Eight Light LED chandelier UPC: 020389006523 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 21.00 Bulb Type: LED Qty: 8 Wattage: 7.5 Finish: Brushed Nickel Weight: 33.07 Product Name: Eight Light LED chandelier UPC: 020389006523 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206878 Mid. Chandeliers-Glass Up - 347029 - Capital Lighting, Inc.
Columbus, OH, USA
M206878 Mid. Chandeliers-Glass Up
347029
M206878 Mid. Chandeliers-Glass Up 347029
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 21.00 Bulb Type: LED Qty: 8 Wattage: 7.5 Finish: Brushed Nickel Weight: 33.07 Product Name: Eight Light LED chandelier UPC: 020389006523 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 21.00
Bulb
Type: LED
Qty: 8
Wattage: 7.5
Finish: Brushed Nickel
Weight: 33.07
Product Name: Eight Light LED chandelier
UPC: 020389006523
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347029
Product Name M206878 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details