Capital Lighting, Inc. M259378 Island/Pool Table-4 Light + 347028

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.50 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Weight: 12.57 Product Name: Four Light LED island light UPC: 020389006585 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.50 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Weight: 12.57 Product Name: Four Light LED island light UPC: 020389006585 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259378 Island/Pool Table-4 Light + - 347028 - Capital Lighting, Inc.
Columbus, OH, USA
M259378 Island/Pool Table-4 Light +
347028
M259378 Island/Pool Table-4 Light + 347028
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 13.50 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Weight: 12.57 Product Name: Four Light LED island light UPC: 020389006585 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 13.50
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Brushed Nickel
Weight: 12.57
Product Name: Four Light LED island light
UPC: 020389006585
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347028
Product Name M259378 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details