Capital Lighting, Inc. M253515 Pendants-Drum Shade 347027

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.88 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 29.07 Product Name: Four Light Pendant UPC: 020389003027 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.88 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 29.07 Product Name: Four Light Pendant UPC: 020389003027 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M253515 Pendants-Drum Shade - 347027 - Capital Lighting, Inc.
Columbus, OH, USA
M253515 Pendants-Drum Shade
347027
M253515 Pendants-Drum Shade 347027
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.88 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 29.07 Product Name: Four Light Pendant UPC: 020389003027 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.88
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 29.07
Product Name: Four Light Pendant
UPC: 020389003027
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347027
Product Name M253515 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details