Capital Lighting, Inc. M253715 Mini Pendants-Rod 347026

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.88 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 5.36 Product Name: One Light mini-Pendant UPC: 020389003041 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.88 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 5.36 Product Name: One Light mini-Pendant UPC: 020389003041 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M253715 Mini Pendants-Rod - 347026 - Capital Lighting, Inc.
Columbus, OH, USA
M253715 Mini Pendants-Rod
347026
M253715 Mini Pendants-Rod 347026
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.88 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 5.36 Product Name: One Light mini-Pendant UPC: 020389003041 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.88
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 5.36
Product Name: One Light mini-Pendant
UPC: 020389003041
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347026
Product Name M253715 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details