Capital Lighting, Inc. M177315 Bathroom Fixtures-Three Lights 347003

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Qty: 3 Wattage: 40 Finish: Oiled Bronze Weight: 6.59 Product Name: Three Light bath Fixture UPC: 020389002907 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Qty: 3 Wattage: 40 Finish: Oiled Bronze Weight: 6.59 Product Name: Three Light bath Fixture UPC: 020389002907 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M177315 Bathroom Fixtures-Three Lights - 347003 - Capital Lighting, Inc.
Columbus, OH, USA
M177315 Bathroom Fixtures-Three Lights
347003
M177315 Bathroom Fixtures-Three Lights 347003
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Qty: 3 Wattage: 40 Finish: Oiled Bronze Weight: 6.59 Product Name: Three Light bath Fixture UPC: 020389002907 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7
Bulb
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Weight: 6.59
Product Name: Three Light bath Fixture
UPC: 020389002907
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347003
Product Name M177315 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details