Capital Lighting, Inc. 15471TZT Landscape Ltg.-Path & Spread 346951

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927325011 Category: Landscape 12V Path & Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927325011 Category: Landscape 12V Path & Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
15471TZT Landscape Ltg.-Path & Spread
346951
15471TZT Landscape Ltg.-Path & Spread 346951
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927325011 Category: Landscape 12V Path & Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 22.11
Bulb
Type: Wedge
Qty: 1
Wattage: 24.4
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927325011
Category: Landscape 12V Path & Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346951
Product Name 15471TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details