Capital Lighting, Inc. 10332WH Sconces-Pocket 346905

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: White Weight: 2.7 Product Name: Two Light Wall Bracket UPC: 783927301596 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: White Weight: 2.7 Product Name: Two Light Wall Bracket UPC: 783927301596 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10332WH Sconces-Pocket
346905
10332WH Sconces-Pocket 346905
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: White Weight: 2.7 Product Name: Two Light Wall Bracket UPC: 783927301596 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: White
Weight: 2.7
Product Name: Two Light Wall Bracket
UPC: 783927301596
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346905
Product Name 10332WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details