Capital Lighting, Inc. 22308PN Sconces-Drum Shades 346759

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.27 Product Name: One Light Wall Sconce UPC: 783209094376 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.27 Product Name: One Light Wall Sconce UPC: 783209094376 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22308PN Sconces-Drum Shades
346759
22308PN Sconces-Drum Shades 346759
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.27 Product Name: One Light Wall Sconce UPC: 783209094376 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2.27
Product Name: One Light Wall Sconce
UPC: 783209094376
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346759
Product Name 22308PN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details