Capital Lighting, Inc. 25000CLBZ Flush Mounts-Bowl Style 346758

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: Two Light Flush Mount UPC: 783209093645 Category: Flush Mount Glass: Clear Halophane Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: Two Light Flush Mount UPC: 783209093645 Category: Flush Mount Glass: Clear Halophane Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25000CLBZ Flush Mounts-Bowl Style
346758
25000CLBZ Flush Mounts-Bowl Style 346758
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: Two Light Flush Mount UPC: 783209093645 Category: Flush Mount Glass: Clear Halophane Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 5.5
Product Name: Two Light Flush Mount
UPC: 783209093645
Category: Flush Mount
Glass: Clear Halophane
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346758
Product Name 25000CLBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details