Capital Lighting, Inc. 22321FTPC Semi-Flush Mts.-Bowl Style 346757

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light Semi-Flush Mount UPC: 783209094116 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light Semi-Flush Mount UPC: 783209094116 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22321FTPC Semi-Flush Mts.-Bowl Style
346757
22321FTPC Semi-Flush Mts.-Bowl Style 346757
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light Semi-Flush Mount UPC: 783209094116 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 9.46
Product Name: Three Light Semi-Flush Mount
UPC: 783209094116
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346757
Product Name 22321FTPC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details