Capital Lighting, Inc. 22327PC Mid. Chandeliers-Candle 346756

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 29.7 Product Name: Nine Light Chandelier UPC: 783209094130 Category: Multi-Tier Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 29.7 Product Name: Nine Light Chandelier UPC: 783209094130 Category: Multi-Tier Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22327PC Mid. Chandeliers-Candle
346756
22327PC Mid. Chandeliers-Candle 346756
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 29.7 Product Name: Nine Light Chandelier UPC: 783209094130 Category: Multi-Tier Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Chrome
Weight: 29.7
Product Name: Nine Light Chandelier
UPC: 783209094130
Category: Multi-Tier Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346756
Product Name 22327PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details