Capital Lighting, Inc. 24164SBUB Pendants-Drum Shade 346750

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Umber Bronze Weight: 15.51 Product Name: Five Light Pendant UPC: 783209095441 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Umber Bronze Weight: 15.51 Product Name: Five Light Pendant UPC: 783209095441 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
24164SBUB Pendants-Drum Shade
346750
24164SBUB Pendants-Drum Shade 346750
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Umber Bronze Weight: 15.51 Product Name: Five Light Pendant UPC: 783209095441 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Umber Bronze
Weight: 15.51
Product Name: Five Light Pendant
UPC: 783209095441
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346750
Product Name 24164SBUB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details