Capital Lighting, Inc. 22191UR Semi-Flush Mts.-Bowl Style 346729

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Urban Rustic Weight: 6.49 Product Name: Three Light Semi-Flush Mount UPC: 783209095076 Category: Semi-Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Urban Rustic Weight: 6.49 Product Name: Three Light Semi-Flush Mount UPC: 783209095076 Category: Semi-Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22191UR Semi-Flush Mts.-Bowl Style
346729
22191UR Semi-Flush Mts.-Bowl Style 346729
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Urban Rustic Weight: 6.49 Product Name: Three Light Semi-Flush Mount UPC: 783209095076 Category: Semi-Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Urban Rustic
Weight: 6.49
Product Name: Three Light Semi-Flush Mount
UPC: 783209095076
Category: Semi-Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346729
Product Name 22191UR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details