Capital Lighting, Inc. 22307PN Island/Pool Table-Drum Shades 346728

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 11.04 Product Name: Four Light Pendant UPC: 783209094369 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 11.04 Product Name: Four Light Pendant UPC: 783209094369 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22307PN Island/Pool Table-Drum Shades
346728
22307PN Island/Pool Table-Drum Shades 346728
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 11.04 Product Name: Four Light Pendant UPC: 783209094369 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.50
Length 23.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 11.04
Product Name: Four Light Pendant
UPC: 783209094369
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346728
Product Name 22307PN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details