Capital Lighting, Inc. 22192UR Sconces-Double Candle 346727

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Rustic Weight: 2.46 Product Name: Two Light Wall Sconce UPC: 783209095083 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Rustic Weight: 2.46 Product Name: Two Light Wall Sconce UPC: 783209095083 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22192UR Sconces-Double Candle
346727
22192UR Sconces-Double Candle 346727
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Urban Rustic Weight: 2.46 Product Name: Two Light Wall Sconce UPC: 783209095083 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Urban Rustic
Weight: 2.46
Product Name: Two Light Wall Sconce
UPC: 783209095083
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346727
Product Name 22192UR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details