Capital Lighting, Inc. 22196UR Mid. Chandeliers-Candle 346726

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Urban Rustic Weight: 9.02 Product Name: Six Light Chandelier UPC: 783209095106 Category: Single-Tier Chandelier Shipped Via: UPS Oversized
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Urban Rustic Weight: 9.02 Product Name: Six Light Chandelier UPC: 783209095106 Category: Single-Tier Chandelier Shipped Via: UPS Oversized

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22196UR Mid. Chandeliers-Candle
346726
22196UR Mid. Chandeliers-Candle 346726
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Urban Rustic Weight: 9.02 Product Name: Six Light Chandelier UPC: 783209095106 Category: Single-Tier Chandelier Shipped Via: UPS Oversized

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Urban Rustic
Weight: 9.02
Product Name: Six Light Chandelier
UPC: 783209095106
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346726
Product Name 22196UR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details