Capital Lighting, Inc. 22305PN Pendants-Drum Shade 346725

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.32 Product Name: Six Light Pendant UPC: 783209094352 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.32 Product Name: Six Light Pendant UPC: 783209094352 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22305PN Pendants-Drum Shade
346725
22305PN Pendants-Drum Shade 346725
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.32 Product Name: Six Light Pendant UPC: 783209094352 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 12.32
Product Name: Six Light Pendant
UPC: 783209094352
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346725
Product Name 22305PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details