Capital Lighting, Inc. 22194UR Mini Chandeliers-Candle 346724

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Urban Rustic Weight: 5.54 Product Name: Four Light Chandelier UPC: 783209095090 Category: Single-Tier Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Urban Rustic Weight: 5.54 Product Name: Four Light Chandelier UPC: 783209095090 Category: Single-Tier Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22194UR Mini Chandeliers-Candle
346724
22194UR Mini Chandeliers-Candle 346724
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Urban Rustic Weight: 5.54 Product Name: Four Light Chandelier UPC: 783209095090 Category: Single-Tier Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Urban Rustic
Weight: 5.54
Product Name: Four Light Chandelier
UPC: 783209095090
Category: Single-Tier Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346724
Product Name 22194UR Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details