Capital Lighting, Inc. 22304PN Pendants-Drum Shade 346722

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 30.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 14.41 Product Name: Five Light Pendant UPC: 783209094345 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 30.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 14.41 Product Name: Five Light Pendant UPC: 783209094345 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22304PN Pendants-Drum Shade
346722
22304PN Pendants-Drum Shade 346722
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 30.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 14.41 Product Name: Five Light Pendant UPC: 783209094345 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 30.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 14.41
Product Name: Five Light Pendant
UPC: 783209094345
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346722
Product Name 22304PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details