Capital Lighting, Inc. 21467NKPN Mid. Chandeliers-Other 346705

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 55.00 Bulb Type: G-9 Qty: 14 Wattage: 60 Finish: Polished Nickel Weight: 46.64 Product Name: Four Light Chandelier UPC: 783209094093 Category: Single-Tier Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 55.00 Bulb Type: G-9 Qty: 14 Wattage: 60 Finish: Polished Nickel Weight: 46.64 Product Name: Four Light Chandelier UPC: 783209094093 Category: Single-Tier Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
21467NKPN Mid. Chandeliers-Other
346705
21467NKPN Mid. Chandeliers-Other 346705
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 55.00 Bulb Type: G-9 Qty: 14 Wattage: 60 Finish: Polished Nickel Weight: 46.64 Product Name: Four Light Chandelier UPC: 783209094093 Category: Single-Tier Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 55.00
Bulb
Type: G-9
Qty: 14
Wattage: 60
Finish: Polished Nickel
Weight: 46.64
Product Name: Four Light Chandelier
UPC: 783209094093
Category: Single-Tier Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346705
Product Name 21467NKPN Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details