Capital Lighting, Inc. E24018-20PC Pendants-Glass Down 346599

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Extension: 156 Bulb Type: T4 Qty: 15 Wattage: 60 Finish: Polished Chrome Weight: 85.8 Product Name: Five Light Pendant UPC: 845094043850 Category: Pendant Glass: Crystal Shipped Via: Truck Safety Listing: Dry Chain: 72 Wire: 120
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Extension: 156 Bulb Type: T4 Qty: 15 Wattage: 60 Finish: Polished Chrome Weight: 85.8 Product Name: Five Light Pendant UPC: 845094043850 Category: Pendant Glass: Crystal Shipped Via: Truck Safety Listing: Dry Chain: 72 Wire: 120

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24018-20PC Pendants-Glass Down
346599
E24018-20PC Pendants-Glass Down 346599
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Extension: 156 Bulb Type: T4 Qty: 15 Wattage: 60 Finish: Polished Chrome Weight: 85.8 Product Name: Five Light Pendant UPC: 845094043850 Category: Pendant Glass: Crystal Shipped Via: Truck Safety Listing: Dry Chain: 72 Wire: 120

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Extension: 156
Bulb
Type: T4
Qty: 15
Wattage: 60
Finish: Polished Chrome
Weight: 85.8
Product Name: Five Light Pendant
UPC: 845094043850
Category: Pendant
Glass: Crystal
Shipped Via: Truck
Safety Listing: Dry
Chain: 72
Wire: 120

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346599
Product Name E24018-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details