Capital Lighting, Inc. E24274-20PC Pendants-Bowl Style 346598

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 11.44 Product Name: Eight Light Pendant UPC: 845094049098 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 11.44 Product Name: Eight Light Pendant UPC: 845094049098 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24274-20PC Pendants-Bowl Style
346598
E24274-20PC Pendants-Bowl Style 346598
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 11.44 Product Name: Eight Light Pendant UPC: 845094049098 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 11.44
Product Name: Eight Light Pendant
UPC: 845094049098
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346598
Product Name E24274-20PC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details