Capital Lighting, Inc. E24040-20PC Sconces-Double Glass 346597

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.75 Length 4.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 1.76 Product Name: Two Light Wall Sconce UPC: 845094049548 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.75 Length 4.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 1.76 Product Name: Two Light Wall Sconce UPC: 845094049548 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24040-20PC Sconces-Double Glass
346597
E24040-20PC Sconces-Double Glass 346597
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.75 Length 4.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 1.76 Product Name: Two Light Wall Sconce UPC: 845094049548 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 4.75
Length 4.75
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 1.76
Product Name: Two Light Wall Sconce
UPC: 845094049548
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346597
Product Name E24040-20PC Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details