Capital Lighting, Inc. E24273-20PC Pendants-Bowl Style 346595

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8.36 Product Name: Four Light Pendant UPC: 845094049081 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8.36 Product Name: Four Light Pendant UPC: 845094049081 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24273-20PC Pendants-Bowl Style
346595
E24273-20PC Pendants-Bowl Style 346595
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8.36 Product Name: Four Light Pendant UPC: 845094049081 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 8.36
Product Name: Four Light Pendant
UPC: 845094049081
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346595
Product Name E24273-20PC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details