Capital Lighting, Inc. E24276-20PC Bathroom Fixtures-Two Lights 346579

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Bath Vanity UPC: 845094049104 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Bath Vanity UPC: 845094049104 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24276-20PC Bathroom Fixtures-Two Lights
346579
E24276-20PC Bathroom Fixtures-Two Lights 346579
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Bath Vanity UPC: 845094049104 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3.08
Product Name: Two Light Bath Vanity
UPC: 845094049104
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346579
Product Name E24276-20PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details