Capital Lighting, Inc. 39821BCWTPC Flush Mounts-Drum Shades 346498

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5.94 Product Name: Three Light Flush Mount UPC: 783209090378 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5.94 Product Name: Three Light Flush Mount UPC: 783209090378 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39821BCWTPC Flush Mounts-Drum Shades
346498
39821BCWTPC Flush Mounts-Drum Shades 346498
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5.94 Product Name: Three Light Flush Mount UPC: 783209090378 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5.94
Product Name: Three Light Flush Mount
UPC: 783209090378
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346498
Product Name 39821BCWTPC Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details