Capital Lighting, Inc. 25120FTSN Pendants-Other 346491

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11.66 Product Name: One Light Pendant UPC: 783209093805 Category: Pendant Glass: Frosted Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11.66 Product Name: One Light Pendant UPC: 783209093805 Category: Pendant Glass: Frosted Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25120FTSN Pendants-Other
346491
25120FTSN Pendants-Other 346491
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11.66 Product Name: One Light Pendant UPC: 783209093805 Category: Pendant Glass: Frosted Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 11.66
Product Name: One Light Pendant
UPC: 783209093805
Category: Pendant
Glass: Frosted
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346491
Product Name 25120FTSN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details