Capital Lighting, Inc. 39823BCWTPC Pendants-Drum Shade 346479

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 15.62 Product Name: Four Light Pendant UPC: 783209090385 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 15.62 Product Name: Four Light Pendant UPC: 783209090385 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39823BCWTPC Pendants-Drum Shade
346479
39823BCWTPC Pendants-Drum Shade 346479
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 15.62 Product Name: Four Light Pendant UPC: 783209090385 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 15.62
Product Name: Four Light Pendant
UPC: 783209090385
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346479
Product Name 39823BCWTPC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details