Capital Lighting, Inc. 39825BCWTPC Mid. Chandeliers-Drum Shades 346477

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 24.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 34.32 Product Name: Five Light Chandelier UPC: 783209090408 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Oversized
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 24.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 34.32 Product Name: Five Light Chandelier UPC: 783209090408 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Oversized

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39825BCWTPC Mid. Chandeliers-Drum Shades
346477
39825BCWTPC Mid. Chandeliers-Drum Shades 346477
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 24.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 34.32 Product Name: Five Light Chandelier UPC: 783209090408 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Oversized

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 24.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 34.32
Product Name: Five Light Chandelier
UPC: 783209090408
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS Oversized

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346477
Product Name 39825BCWTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details