Capital Lighting, Inc. 39872BCPS Flush Mounts-Bowl Style 346470

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Plated Silver Weight: 9 Product Name: Six Light Flush Mount UPC: 783209092914 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Plated Silver Weight: 9 Product Name: Six Light Flush Mount UPC: 783209092914 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39872BCPS Flush Mounts-Bowl Style
346470
39872BCPS Flush Mounts-Bowl Style 346470
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Plated Silver Weight: 9 Product Name: Six Light Flush Mount UPC: 783209092914 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Plated Silver
Weight: 9
Product Name: Six Light Flush Mount
UPC: 783209092914
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346470
Product Name 39872BCPS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details