Capital Lighting, Inc. 39880BCPS Island/Pool Table-4 Light + 346469

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Plated Silver Weight: 21.2 Product Name: Ten Light Pendant UPC: 783209093058 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Plated Silver Weight: 21.2 Product Name: Ten Light Pendant UPC: 783209093058 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39880BCPS Island/Pool Table-4 Light +
346469
39880BCPS Island/Pool Table-4 Light + 346469
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Plated Silver Weight: 21.2 Product Name: Ten Light Pendant UPC: 783209093058 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Length 11.00
Bulb
Type: G-9
Qty: 10
Wattage: 60
Finish: Plated Silver
Weight: 21.2
Product Name: Ten Light Pendant
UPC: 783209093058
Category: Island Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346469
Product Name 39880BCPS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details