Capital Lighting, Inc. 39882BCBZ Mini Pendants-Rod 346466

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 3.1 Product Name: Three Light Pendant UPC: 783209093089 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 3.1 Product Name: Three Light Pendant UPC: 783209093089 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39882BCBZ Mini Pendants-Rod
346466
39882BCBZ Mini Pendants-Rod 346466
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 3.1 Product Name: Three Light Pendant UPC: 783209093089 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 3.1
Product Name: Three Light Pendant
UPC: 783209093089
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346466
Product Name 39882BCBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details