Capital Lighting, Inc. 85546WTSN Flush Mounts-Bowl Style 346454

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.00 Bulb Type: T4 Qty: 3 Wattage: 26 Finish: Satin Nickel Weight: 9.06 Product Name: Three Light Flush Mount UPC: 783209093935 Category: Flush Mount Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.00 Bulb Type: T4 Qty: 3 Wattage: 26 Finish: Satin Nickel Weight: 9.06 Product Name: Three Light Flush Mount UPC: 783209093935 Category: Flush Mount Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85546WTSN Flush Mounts-Bowl Style
346454
85546WTSN Flush Mounts-Bowl Style 346454
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.00 Bulb Type: T4 Qty: 3 Wattage: 26 Finish: Satin Nickel Weight: 9.06 Product Name: Three Light Flush Mount UPC: 783209093935 Category: Flush Mount Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 3.00
Bulb
Type: T4
Qty: 3
Wattage: 26
Finish: Satin Nickel
Weight: 9.06
Product Name: Three Light Flush Mount
UPC: 783209093935
Category: Flush Mount
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346454
Product Name 85546WTSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details