Capital Lighting, Inc. 39880BCBZ Island/Pool Table-4 Light + 346448

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Bronze Weight: 21.2 Product Name: Ten Light Pendant UPC: 783209093041 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Bronze Weight: 21.2 Product Name: Ten Light Pendant UPC: 783209093041 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39880BCBZ Island/Pool Table-4 Light +
346448
39880BCBZ Island/Pool Table-4 Light + 346448
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Bronze Weight: 21.2 Product Name: Ten Light Pendant UPC: 783209093041 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Length 11.00
Bulb
Type: G-9
Qty: 10
Wattage: 60
Finish: Bronze
Weight: 21.2
Product Name: Ten Light Pendant
UPC: 783209093041
Category: Island Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346448
Product Name 39880BCBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details