Capital Lighting, Inc. 39877BCBZ Mini Pendants-Rod 346446

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: Three Light Pendant UPC: 783209092983 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: Three Light Pendant UPC: 783209092983 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39877BCBZ Mini Pendants-Rod
346446
39877BCBZ Mini Pendants-Rod 346446
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: Three Light Pendant UPC: 783209092983 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 5.5
Product Name: Three Light Pendant
UPC: 783209092983
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346446
Product Name 39877BCBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details