Capital Lighting, Inc. 39887BCBZ Pendants-Glass Down 346437

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Bronze Weight: 32 Product Name: Two Light Chandelier UPC: 783209093140 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Bronze Weight: 32 Product Name: Two Light Chandelier UPC: 783209093140 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39887BCBZ Pendants-Glass Down
346437
39887BCBZ Pendants-Glass Down 346437
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Bronze Weight: 32 Product Name: Two Light Chandelier UPC: 783209093140 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: G-9
Qty: 12
Wattage: 40
Finish: Bronze
Weight: 32
Product Name: Two Light Chandelier
UPC: 783209093140
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346437
Product Name 39887BCBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details